Bourns, Inc. Gas Discharge Tube, 2P, 10Ka, 550V; Product Range Bourns 2035-09-ALF

Description
GAS DISCHARGE TUBE, 2P, 10KA, 550V; Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V; Breakover Voltage Max:90V; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 2P, 10KA, 550V; Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V; Breakover Voltage Max:90V; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 10Ka, 550V; Product Range Bourns - 75K9383 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 550V; Product Range Bourns
75K9383
Gas Discharge Tube, 2P, 10Ka, 550V; Product Range Bourns 75K9383
GAS DISCHARGE TUBE, 2P, 10KA, 550V; Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V; Breakover Voltage Max:90V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 10KA, 550V; Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V; Breakover Voltage Max:90V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75K9383
Product Name Gas Discharge Tube, 2P, 10Ka, 550V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers