Bourns, Inc. Product Range Bourns 2035-09-ALF.

Description
Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes
Description
Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 30AC3839 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
30AC3839
Product Range Bourns 30AC3839
Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT)
Product Number 30AC3839
Product Name Product Range Bourns
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031048P - RS Components, Ltd.
Specs
Rated Voltage 1100 volts
View Details
Y-Series Two Electrode Gas Tube Arrester - Y08Z-1000B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3402.17.0043-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details