EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X9800B502

Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5895-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5895-ND
Gas Discharge Tube Arresters (GDT) 495-5895-ND
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 230V, Through Hole; Product Range Epcos - 05AC7917 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 230V, Through Hole; Product Range Epcos
05AC7917
Surge Arrester, 230V, Through Hole; Product Range Epcos 05AC7917
SURGE ARRESTER, 230V, THROUGH HOLE; Product Range:T33-A230X Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:450V; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

SURGE ARRESTER, 230V, THROUGH HOLE; Product Range:T33-A230X Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:450V; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5895-ND 05AC7917
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 230V, Through Hole; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4612382 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-47-SM-RPLFTR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD Cylinder Square End
View Details
Gas Discharge Tube Arresters (GDT) - 495-B88069X3881T502TR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers