Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2030-42T-SMLF

Description
Gas Discharge Tube 360V 4000A (4kA) 3 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 360V 4000A (4kA) 3 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2030-42T-SMLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2030-42T-SMLF-ND
Gas Discharge Tube Arresters (GDT) 2030-42T-SMLF-ND
Gas Discharge Tube 360V 4000A (4kA) 3 Pole Surface Mount

Gas Discharge Tube 360V 4000A (4kA) 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, Fast Acting, 135V, Smd; Product Range Bourns - 94T5235 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, Fast Acting, 135V, Smd; Product Range Bourns
94T5235
Gas Discharge Tube, Fast Acting, 135V, Smd; Product Range Bourns 94T5235
GAS DISCHARGE TUBE, FAST ACTING, 135V, SMD; Product Range:2030-xxT-SM Series; DC Breakover Voltage:135V; GDT Case Style:SMD; Impulse Discharge Current:4kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, FAST ACTING, 135V, SMD; Product Range:2030-xxT-SM Series; DC Breakover Voltage:135V; GDT Case Style:SMD; Impulse Discharge Current:4kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2030-42T-SMLF-ND 94T5235
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, Fast Acting, 135V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BT R Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details