Littelfuse, Inc. Two Terminal Maximum Duty Gas Plasma Arresters CG90LTR

Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Maximum Duty Gas Plasma Arresters - CG90LTR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Maximum Duty Gas Plasma Arresters
CG90LTR
Two Terminal Maximum Duty Gas Plasma Arresters CG90LTR
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tubes - 7606740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7606740
Gas Discharge Tubes 7606740
2 Pole GDT 95V 10KA CG

2 Pole GDT 95V 10KA CG

Supplier's Site
Gas Discharge Tubes - 1709935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1709935
Gas Discharge Tubes 1709935
2 Pole GDT 95V 10KA CG

2 Pole GDT 95V 10KA CG

Supplier's Site
Gas Discharge Tube Arresters (GDT) - F4109CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4109CT-ND
Gas Discharge Tube Arresters (GDT) F4109CT-ND
Gas Discharge Tube 90V 20000A (20kA) 2 Pole Through Hole

Gas Discharge Tube 90V 20000A (20kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F4109TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4109TR-ND
Gas Discharge Tube Arresters (GDT) F4109TR-ND
Gas Discharge Tube 90V 20000A (20kA) 2 Pole Through Hole

Gas Discharge Tube 90V 20000A (20kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2 Pole, 90V; Product Range Littelfuse - 55X1917 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2 Pole, 90V; Product Range Littelfuse
55X1917
Gas Discharge Tube, 2 Pole, 90V; Product Range Littelfuse 55X1917
GAS DISCHARGE TUBE, 2 POLE, 90V; Product Range:CG Series; DC Breakover Voltage:90V; GDT Case Style:-; Impulse Discharge Current:4kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2 POLE, 90V; Product Range:CG Series; DC Breakover Voltage:90V; GDT Case Style:-; Impulse Discharge Current:4kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG90LTR 7606740 F4109CT-ND F4109TR-ND 55X1917
Product Name Two Terminal Maximum Duty Gas Plasma Arresters Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2 Pole, 90V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 108 volts 600 volts
Rated Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-30-C-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder, 3 Lead (T-Shape)
Rated Current 20000 amps
View Details
2 suppliers
Medium to High Surge GDT, 3 Terminal, 8 mm, No Leads - GTCN38-231M-R10-FT - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -20 to 65 C (-4 to 149 F)
Capacitance Range 1 pF
View Details
2 suppliers