Bourns, Inc. Gas Discharge Tube, 2P, 20Ka, 875V; Product Range Bourns 2027-35-BLF

Description
GAS DISCHARGE TUBE, 2P, 20KA, 875V; Product Range:2027 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:875V; Breakover Voltage Max:350V; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 2P, 20KA, 875V; Product Range:2027 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:875V; Breakover Voltage Max:350V; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 20Ka, 875V; Product Range Bourns - 75K9376 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 20Ka, 875V; Product Range Bourns
75K9376
Gas Discharge Tube, 2P, 20Ka, 875V; Product Range Bourns 75K9376
GAS DISCHARGE TUBE, 2P, 20KA, 875V; Product Range:2027 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:875V; Breakover Voltage Max:350V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 20KA, 875V; Product Range:2027 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:875V; Breakover Voltage Max:350V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75K9376
Product Name Gas Discharge Tube, 2P, 20Ka, 875V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers