Bourns, Inc. Gas Discharge Tube, 2P, 20Ka, 800V; Product Range Bourns 2027-30-BLF

Description
GAS DISCHARGE TUBE, 2P, 20KA, 800V; Product Range:2027 Series; DC Breakover Voltage:300V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:800V; Breakover Voltage Max:300V; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 2P, 20KA, 800V; Product Range:2027 Series; DC Breakover Voltage:300V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:800V; Breakover Voltage Max:300V; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 20Ka, 800V; Product Range Bourns - 14P9834 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 20Ka, 800V; Product Range Bourns
14P9834
Gas Discharge Tube, 2P, 20Ka, 800V; Product Range Bourns 14P9834
GAS DISCHARGE TUBE, 2P, 20KA, 800V; Product Range:2027 Series; DC Breakover Voltage:300V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:800V; Breakover Voltage Max:300V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 20KA, 800V; Product Range:2027 Series; DC Breakover Voltage:300V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:800V; Breakover Voltage Max:300V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14P9834
Product Name Gas Discharge Tube, 2P, 20Ka, 800V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details