Bourns, Inc. Gas Discharge Tube, 2P, 20Ka, 500V; Product Range Bourns 2027-09-BLF

Description
GAS DISCHARGE TUBE, 2P, 20KA, 500V; Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; Capacitance:1pF; No. of Pins:2 RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 20KA, 500V; Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; Capacitance:1pF; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 20Ka, 500V; Product Range Bourns - 75K9369 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 20Ka, 500V; Product Range Bourns
75K9369
Gas Discharge Tube, 2P, 20Ka, 500V; Product Range Bourns 75K9369
GAS DISCHARGE TUBE, 2P, 20KA, 500V; Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; Capacitance:1pF; No. of Pins:2 RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 20KA, 500V; Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; Capacitance:1pF; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75K9369
Product Name Gas Discharge Tube, 2P, 20Ka, 500V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details