Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2027-07-BLF

Description
Gas Discharge Tube 75V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 75V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2027-07-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2027-07-BLF-ND
Gas Discharge Tube Arresters (GDT) 2027-07-BLF-ND
Gas Discharge Tube 75V 10000A (10kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 75V 10000A (10kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gdt, 2-Pole, 75V, Axial Leaded; Product Range Bourns - 51AC1333 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 2-Pole, 75V, Axial Leaded; Product Range Bourns
51AC1333
Gdt, 2-Pole, 75V, Axial Leaded; Product Range Bourns 51AC1333
GDT, 2-POLE, 75V, AXIAL LEADED; Product Range:2027 Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GDT, 2-POLE, 75V, AXIAL LEADED; Product Range:2027 Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2027-07-BLF-ND 51AC1333
Product Name Gas Discharge Tube Arresters (GDT) Gdt, 2-Pole, 75V, Axial Leaded; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670450 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-07-BT1-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers