Bourns, Inc. Gas Discharge Tube, 3P, 40Ka, 925V; Product Range Bourns 2026-40-C2LF

Description
GAS DISCHARGE TUBE, 3P, 40KA, 925V; Product Range:2026 Series; DC Breakover Voltage:400V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:925V; Breakover Voltage Max:400V; Capacitance:2pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 3P, 40KA, 925V; Product Range:2026 Series; DC Breakover Voltage:400V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:925V; Breakover Voltage Max:400V; Capacitance:2pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 3P, 40Ka, 925V; Product Range Bourns - 33M7559 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 40Ka, 925V; Product Range Bourns
33M7559
Gas Discharge Tube, 3P, 40Ka, 925V; Product Range Bourns 33M7559
GAS DISCHARGE TUBE, 3P, 40KA, 925V; Product Range:2026 Series; DC Breakover Voltage:400V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:925V; Breakover Voltage Max:400V; Capacitance:2pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 40KA, 925V; Product Range:2026 Series; DC Breakover Voltage:400V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:925V; Breakover Voltage Max:400V; Capacitance:2pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33M7559
Product Name Gas Discharge Tube, 3P, 40Ka, 925V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details