Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2026-25-C2F 2026-25-C2F

Description
Manufacturer: Bourns Inc. Win Source Part Number: 761696-2026-25-C2F Series: TRIGARD 2026 Packaging: Bulk Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 250V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Family Name: 2026 Categories: Circuit Protection Alternative Parts (Cross-Reference): 2026-25-C2FLF; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 761696-2026-25-C2F Series: TRIGARD 2026 Packaging: Bulk Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 250V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Family Name: 2026 Categories: Circuit Protection Alternative Parts (Cross-Reference): 2026-25-C2FLF; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2026-25-C2F
761696-2026-25-C2F
Gas Discharge Tube Arresters (GDT) - 2026-25-C2F 761696-2026-25-C2F
Manufacturer: Bourns Inc. Win Source Part Number: 761696-2026-25-C2F Series: TRIGARD 2026 Packaging: Bulk Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 250V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Family Name: 2026 Categories: Circuit Protection Alternative Parts (Cross-Reference): 2026-25-C2FLF; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 761696-2026-25-C2F
Series: TRIGARD 2026
Packaging: Bulk
Mounting Style: Through Hole
Package: Axial Cylinder, 3 Lead (Radial Bend)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 250V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: Yes
Family Name: 2026
Categories: Circuit Protection
Alternative Parts (Cross-Reference): 2026-25-C2FLF;
Introduction Date: February 03, 2003
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2026-25-C2F-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-25-C2F-ND
Gas Discharge Tube Arresters (GDT) 2026-25-C2F-ND
Gas Discharge Tube 250V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 250V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Bourns - 61H1702 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube Bourns
61H1702
Gas Discharge Tube Bourns 61H1702
GAS DISCHARGE TUBE

GAS DISCHARGE TUBE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 761696-2026-25-C2F 2026-25-C2F-ND 61H1702
Product Name Gas Discharge Tube Arresters (GDT) - 2026-25-C2F Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839353 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3404.26.0002-ND - DigiKey
Specs
Application Industrial
Rated Current 2500 amps
View Details
Gas Discharge Tube - 3 Electrode - BT R Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details