Bourns, Inc. Balun 2-13-1DL

Description
BALUN 300KHZ-120MHZ 1:13 6DIP
Description
BALUN 300KHZ-120MHZ 1:13 6DIP

Suppliers

Company
Product
Description
Supplier Links
BALUN 300KHZ-120MHZ 1:13 6DIP

BALUN 300KHZ-120MHZ 1:13 6DIP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2-13-1DL
Product Name Balun
Operating Frequency 0.3000 to 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - SI4760-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
RF Transceiver ICs - NRF51822-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details