Bourns, Inc. Balun 2-1-6WL

Description
BALUN 30KHZ-300MHZ 6SMD GW
Datasheet
Description
BALUN 30KHZ-300MHZ 6SMD GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun 2-1-6WL
BALUN 30KHZ-300MHZ 6SMD GW

BALUN 30KHZ-300MHZ 6SMD GW

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2-1-6WL
Product Name Balun
Operating Frequency 0.0300 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF51822-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4761-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details