Bourns, Inc. Balun 2-1-1DL

Description
BALUN 50KHZ-200MHZ 1:1 6-EDIP
Datasheet
Description
BALUN 50KHZ-200MHZ 1:1 6-EDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun 2-1-1DL
BALUN 50KHZ-200MHZ 1:1 6-EDIP

BALUN 50KHZ-200MHZ 1:1 6-EDIP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2-1-1DL
Product Name Balun
Operating Frequency 0.0500 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4613-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details