Bourns, Inc. RF and Wireless - RF Accessories 1977-50-A02

Description
COAX, DC TO 7GHZ, F, FF, 780W
Description
COAX, DC TO 7GHZ, F, FF, 780W

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Accessories - 1977-50-A02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Accessories
1977-50-A02
RF and Wireless - RF Accessories 1977-50-A02
COAX, DC TO 7GHZ, F, FF, 780W

COAX, DC TO 7GHZ, F, FF, 780W

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 1977-50-A02
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32285-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-QPG7015MSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details