Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
BOURNS, INC.
1977-09-A01 -- RF AND WIRELESS - RF ACCESSORIES
Bourns, Inc.
RF and Wireless - RF Accessories
1977-09-A01
Description
COAX, DC TO 7GHZ, N, MF, 25W
Shenzhen Shengyu Electronics Technology Limited
Done
Description
COAX, DC TO 7GHZ, N, MF, 25W
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Accessories
1977-09-A01
RF and Wireless - RF Accessories
1977-09-A01
COAX, DC TO 7GHZ, N, MF, 25W
COAX, DC TO 7GHZ, N, MF, 25W
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Network and Communication Chips
Product Number
1977-09-A01
Product Name
RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
Radio module 450MHz
AS-XBEE-450MHZ-WW-UFLSMA-00
Specs
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
GPS Antennas
2672995P
Specs
Technology
GPS
Features
RoHS
View Details
Nordic Semiconductor ASA
RF Transceiver ICs
NRF52832-QFAA-T
Specs
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Texas Instruments
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G126DCTRG4
Specs
Device Type
Transceiver
View Details