Bourns, Inc. Fixed Inductors 1140-821K

Description
820µH Unshielded Wirewound Inductor 7.2A 154mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 7.2A 154mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6360-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6360-ND
Fixed Inductors M6360-ND
820µH Unshielded Wirewound Inductor 7.2A 154mOhm Max Radial, Vertical Cylinder

820µH Unshielded Wirewound Inductor 7.2A 154mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6360-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details