Bourns, Inc. High Current Choke, 820Uh, 7.2A 10%; Product Range Bourns Jw Miller 1140-821K-RC.

Description
HIGH CURRENT CHOKE, 820UH, 7.2A 10%; Product Range:1140 Series; Inductance:820µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.2A; Saturation Current (Isat):7.2A; DC Resistance Max:0.154ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
HIGH CURRENT CHOKE, 820UH, 7.2A 10%; Product Range:1140 Series; Inductance:820µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.2A; Saturation Current (Isat):7.2A; DC Resistance Max:0.154ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Current Choke, 820Uh, 7.2A 10%; Product Range Bourns Jw Miller - 28AC6968 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 820Uh, 7.2A 10%; Product Range Bourns Jw Miller
28AC6968
High Current Choke, 820Uh, 7.2A 10%; Product Range Bourns Jw Miller 28AC6968
HIGH CURRENT CHOKE, 820UH, 7.2A 10%; Product Range:1140 Series; Inductance:820µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.2A; Saturation Current (Isat):7.2A; DC Resistance Max:0.154ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 820UH, 7.2A 10%; Product Range:1140 Series; Inductance:820µH; Inductor Construction:Unshielded; RMS Current (Irms):4.2A; Saturation Current (Isat):7.2A; DC Resistance Max:0.154ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 28AC6968
Product Name High Current Choke, 820Uh, 7.2A 10%; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-21N 0302CS-21NXJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0210 microH
View Details
High Frequency & RF Inductors - 4-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0130 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details