Bourns, Inc. Fixed Inductors 1140-4R7M

Description
4.7µH Unshielded Wirewound Inductor 27A 3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 27A 3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6333-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6333-ND
Fixed Inductors M6333-ND
4.7µH Unshielded Wirewound Inductor 27A 3mOhm Max Radial, Vertical Cylinder

4.7µH Unshielded Wirewound Inductor 27A 3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6333-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details