Bourns, Inc. 390UH 5.8A 82 MOHM Inductor and Choke 1140-391K-RC

Description
FIXED IND 390UH 5.8A 82 MOHM TH Product overview: 1140-391K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 5.8A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 5.8A, 82 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-391K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 5.8A 82 MOHM TH Product overview: 1140-391K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 5.8A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 5.8A, 82 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-391K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390UH 5.8A 82 MOHM Inductor and Choke - 71-1140-391K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 5.8A 82 MOHM Inductor and Choke
71-1140-391K-RC
390UH 5.8A 82 MOHM Inductor and Choke 71-1140-391K-RC
FIXED IND 390UH 5.8A 82 MOHM TH Product overview: 1140-391K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 5.8A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 5.8A, 82 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-391K-RC can be used for catalog matching and distributor lookup.

FIXED IND 390UH 5.8A 82 MOHM TH Product overview: 1140-391K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 5.8A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 5.8A, 82 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-391K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1140-391K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-391K-RC-ND
Fixed Inductors 1140-391K-RC-ND
390µH Unshielded Wirewound Inductor 5.8A 82mOhm Max Radial

390µH Unshielded Wirewound Inductor 5.8A 82mOhm Max Radial

Buy Now Datasheet
High Current Choke, 390Uh, 9A, 10%; Product Range Bourns Jw Miller - 63K3392 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 390Uh, 9A, 10%; Product Range Bourns Jw Miller
63K3392
High Current Choke, 390Uh, 9A, 10%; Product Range Bourns Jw Miller 63K3392
HIGH CURRENT CHOKE, 390UH, 9A, 10%; Product Range:1140 Series; Inductance:390µH; Inductor Construction:Unshiel ded; RMS Current (Irms):5.8A; Saturation Current (Isat):10.4A; DC Resistance Max:0.082ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 390UH, 9A, 10%; Product Range:1140 Series; Inductance:390µH; Inductor Construction:Unshielded; RMS Current (Irms):5.8A; Saturation Current (Isat):10.4A; DC Resistance Max:0.082ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 390Uh, 10%, 5.8A, Radial Rohs Compliant Bourns - 92AH6528 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Uh, 10%, 5.8A, Radial Rohs Compliant Bourns
92AH6528
Inductor, 390Uh, 10%, 5.8A, Radial Rohs Compliant Bourns 92AH6528
INDUCTOR, 390UH, 10%, 5.8A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 390UH, 10%, 5.8A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-1140-391K-RC 1140-391K-RC-ND 63K3392 92AH6528
Product Name 390UH 5.8A 82 MOHM Inductor and Choke Fixed Inductors High Current Choke, 390Uh, 9A, 10%; Product Range Bourns Jw Miller Inductor, 390Uh, 10%, 5.8A, Radial Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 390 microH 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers