Bourns, Inc. High Current Choke, 39Uh, 21A, 10%; Product Range Bourns Jw Miller 1140-390K-RC.

Description
HIGH CURRENT CHOKE, 39UH, 21A, 10%; Product Range:1140 Series; Inductance:39µH; Inductor Construction:Unshiel ded; RMS Current (Irms):15.1A; Saturation Current (Isat):32.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
HIGH CURRENT CHOKE, 39UH, 21A, 10%; Product Range:1140 Series; Inductance:39µH; Inductor Construction:Unshiel ded; RMS Current (Irms):15.1A; Saturation Current (Isat):32.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Current Choke, 39Uh, 21A, 10%; Product Range Bourns Jw Miller - 28AC6967 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 39Uh, 21A, 10%; Product Range Bourns Jw Miller
28AC6967
High Current Choke, 39Uh, 21A, 10%; Product Range Bourns Jw Miller 28AC6967
HIGH CURRENT CHOKE, 39UH, 21A, 10%; Product Range:1140 Series; Inductance:39µH; Inductor Construction:Unshiel ded; RMS Current (Irms):15.1A; Saturation Current (Isat):32.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 39UH, 21A, 10%; Product Range:1140 Series; Inductance:39µH; Inductor Construction:Unshielded; RMS Current (Irms):15.1A; Saturation Current (Isat):32.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 28AC6967
Product Name High Current Choke, 39Uh, 21A, 10%; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0220 microH
View Details
High Frequency & RF Inductors - 1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
View Details
Adjustable Inductors - 1956-1085-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers