Bourns, Inc. Leaded Inductors 1140-331K-RC

Description
Bourns 1140-331K-RC Bobbin Inductor
Request a Quote Datasheet
Description
Bourns 1140-331K-RC Bobbin Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1229232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1229232
Leaded Inductors 1229232
Bourns 1140-331K-RC Bobbin Inductor

Bourns 1140-331K-RC Bobbin Inductor

Supplier's Site
Leaded Inductors - 1728697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1728697
Leaded Inductors 1728697
Bourns 1140-331K-RC Bobbin Inductor

Bourns 1140-331K-RC Bobbin Inductor

Supplier's Site
330UH 6.1A 74 MOHM Inductor and Choke - 71-1140-331K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 6.1A 74 MOHM Inductor and Choke
71-1140-331K-RC
330UH 6.1A 74 MOHM Inductor and Choke 71-1140-331K-RC
FIXED IND 330UH 6.1A 74 MOHM TH Product overview: 1140-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 6.1A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 6.1A, 74 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-331K-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 6.1A 74 MOHM TH Product overview: 1140-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 6.1A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 6.1A, 74 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-331K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8380-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8380-ND
Fixed Inductors M8380-ND
330µH Unshielded Wirewound Inductor 6.1A 74mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 6.1A 74mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
CHOKE, HIGH I, RADIAL, 330 UH, 0.074 OHM DCR MAX - 70154505 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHOKE, HIGH I, RADIAL, 330 UH, 0.074 OHM DCR MAX
70154505
CHOKE, HIGH I, RADIAL, 330 UH, 0.074 OHM DCR MAX 70154505
CHOKE, HIGH I, RADIAL, 330 UH, 0.074 OHM DCR MAX

CHOKE, HIGH I, RADIAL, 330 UH, 0.074 OHM DCR MAX

Supplier's Site
High Current Choke, 330Uh 11.4A 10%; Product Range Bourns Jw Miller - 63K3389 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 330Uh 11.4A 10%; Product Range Bourns Jw Miller
63K3389
High Current Choke, 330Uh 11.4A 10%; Product Range Bourns Jw Miller 63K3389
HIGH CURRENT CHOKE, 330UH 11.4A 10%; Product Range:1140 Series; Inductance:330µH; Inductor Construction:-; RMS Current (Irms):6.1A; Saturation Current (Isat):11.2A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 330UH 11.4A 10%; Product Range:1140 Series; Inductance:330µH; Inductor Construction:-; RMS Current (Irms):6.1A; Saturation Current (Isat):11.2A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 330Uh, 10%; Product Range Bourns Jw Miller - 46Y2681 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 10%; Product Range Bourns Jw Miller
46Y2681
Inductor, 330Uh, 10%; Product Range Bourns Jw Miller 46Y2681
INDUCTOR, 330UH, 10%; Product Range:1140 Series; Inductance:330µH; RMS Current (Irms):6.1A; Saturation Current (Isat):11.2A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 330UH, 10%; Product Range:1140 Series; Inductance:330µH; RMS Current (Irms):6.1A; Saturation Current (Isat):11.2A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 1229232 71-1140-331K-RC M8380-ND 70154505 63K3389 46Y2681
Product Name Leaded Inductors 330UH 6.1A 74 MOHM Inductor and Choke Fixed Inductors CHOKE, HIGH I, RADIAL, 330 UH, 0.074 OHM DCR MAX High Current Choke, 330Uh 11.4A 10%; Product Range Bourns Jw Miller Inductor, 330Uh, 10%; Product Range Bourns Jw Miller
Technology Bobbin Drum Core, Wirewound
Core Material Ferrite; Ferrite bobbin core Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH 330 microH 330 microH 330 microH
Testing Frequency 1 kHz
Lead Style Radial; Radial Radial; Radial Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details