Bourns, Inc. High Current Choke, 27Uh, 21A, 10%; Product Range Bourns Jw Miller 1140-270K-RC

Description
HIGH CURRENT CHOKE, 27UH, 21A, 10%; Product Range:1140 Series; Inductance:27µH; Inductor Construction:Unshiel ded; RMS Current (Irms):16A; Saturation Current (Isat):39A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT CHOKE, 27UH, 21A, 10%; Product Range:1140 Series; Inductance:27µH; Inductor Construction:Unshiel ded; RMS Current (Irms):16A; Saturation Current (Isat):39A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Choke, 27Uh, 21A, 10%; Product Range Bourns Jw Miller - 63K3383 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 27Uh, 21A, 10%; Product Range Bourns Jw Miller
63K3383
High Current Choke, 27Uh, 21A, 10%; Product Range Bourns Jw Miller 63K3383
HIGH CURRENT CHOKE, 27UH, 21A, 10%; Product Range:1140 Series; Inductance:27µH; Inductor Construction:Unshiel ded; RMS Current (Irms):16A; Saturation Current (Isat):39A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 27UH, 21A, 10%; Product Range:1140 Series; Inductance:27µH; Inductor Construction:Unshielded; RMS Current (Irms):16A; Saturation Current (Isat):39A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 63K3383
Product Name High Current Choke, 27Uh, 21A, 10%; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.8200 microH
View Details
High Frequency & RF Inductors - 6-1624108-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0170 microH
Inductance Tolerance 2 (+/- %)
View Details
Adjustable Inductors - 1956-1085-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers