Bourns, Inc. Fixed Inductors 1140-153K

Description
15mH Unshielded Wirewound Inductor 1.3A 3.39Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 1.3A 3.39Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6375-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6375-ND
Fixed Inductors M6375-ND
15mH Unshielded Wirewound Inductor 1.3A 3.39Ohm Max Radial, Vertical Cylinder

15mH Unshielded Wirewound Inductor 1.3A 3.39Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6375-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details