Bourns, Inc. Fixed Inductors 1140-123K

Description
12mH Unshielded Wirewound Inductor 1.3A 3.04Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
12mH Unshielded Wirewound Inductor 1.3A 3.04Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6374-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6374-ND
Fixed Inductors M6374-ND
12mH Unshielded Wirewound Inductor 1.3A 3.04Ohm Max Radial, Vertical Cylinder

12mH Unshielded Wirewound Inductor 1.3A 3.04Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6374-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers