Bourns, Inc. Fixed Inductors 1130-392K-RC

Description
3.9mH Unshielded Wirewound Inductor 1A 1.67Ohm Max Radial
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 1A 1.67Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-1130-392K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-1130-392K-RC-ND
Fixed Inductors 118-1130-392K-RC-ND
3.9mH Unshielded Wirewound Inductor 1A 1.67Ohm Max Radial

3.9mH Unshielded Wirewound Inductor 1A 1.67Ohm Max Radial

Buy Now Datasheet
High Current Choke, 3.9Mh, 1A, 10%; Product Range Bourns Jw Miller - 63K3348 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 3.9Mh, 1A, 10%; Product Range Bourns Jw Miller
63K3348
High Current Choke, 3.9Mh, 1A, 10%; Product Range Bourns Jw Miller 63K3348
HIGH CURRENT CHOKE, 3.9MH, 1A, 10%; Product Range:1130 Series; Inductance:3.9mH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:1.67ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 3.9MH, 1A, 10%; Product Range:1130 Series; Inductance:3.9mH; Inductor Construction:Unshielded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:1.67ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 118-1130-392K-RC-ND 63K3348
Product Name Fixed Inductors High Current Choke, 3.9Mh, 1A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details