Bourns, Inc. Fixed Inductors 1120-5R6M

Description
5.6µH Unshielded Wirewound Inductor 11.4A 6mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 11.4A 6mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6251-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6251-ND
Fixed Inductors M6251-ND
5.6µH Unshielded Wirewound Inductor 11.4A 6mOhm Max Radial, Vertical Cylinder

5.6µH Unshielded Wirewound Inductor 11.4A 6mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6251-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-51N 0402CS-51NXJRW , 0402CS-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details