390µH Unshielded Wirewound Inductor 1.6A 320mOhm Max Radial, Vertical Cylinder
HIGH CURRENT CHOKE, 390UH, 1.6A 10%; Product Range:1120 Series; Inductance:390µH; Inductor Construction:-; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 118-1120-391K-RC-ND | 63K3303 |
| Product Name | Fixed Inductors | High Current Choke, 390Uh, 1.6A 10%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |