Bourns, Inc. Fixed Inductors 1120-270K

Description
27µH Unshielded Wirewound Inductor 5.5A 26mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 5.5A 26mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6259-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6259-ND
Fixed Inductors M6259-ND
27µH Unshielded Wirewound Inductor 5.5A 26mOhm Max Radial, Vertical Cylinder

27µH Unshielded Wirewound Inductor 5.5A 26mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6259-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details