Bourns, Inc. Fixed Inductors 1120-150K-RC

Description
15µH Unshielded Wirewound Inductor 9A 13mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 9A 13mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-1120-150K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-1120-150K-RC-ND
Fixed Inductors 118-1120-150K-RC-ND
15µH Unshielded Wirewound Inductor 9A 13mOhm Max Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 9A 13mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 15Uh, 9A, 10%; Product Range Bourns Jw Miller - 63K3285 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 15Uh, 9A, 10%; Product Range Bourns Jw Miller
63K3285
High Current Choke, 15Uh, 9A, 10%; Product Range Bourns Jw Miller 63K3285
HIGH CURRENT CHOKE, 15UH, 9A, 10%; Product Range:1120 Series; Inductance:15µH; DC Current Rating:9A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 15UH, 9A, 10%; Product Range:1120 Series; Inductance:15µH; DC Current Rating:9A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 118-1120-150K-RC-ND 63K3285
Product Name Fixed Inductors High Current Choke, 15Uh, 9A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers