Bourns, Inc. Fixed Inductors 1110-820K-RC

Description
82µH Unshielded Wirewound Inductor 2.8A 83mOhm Max Radial
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 2.8A 83mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-820K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-820K-RC-ND
Fixed Inductors 1110-820K-RC-ND
82µH Unshielded Wirewound Inductor 2.8A 83mOhm Max Radial

82µH Unshielded Wirewound Inductor 2.8A 83mOhm Max Radial

Buy Now Datasheet
High Current Choke, 82Uh, 2.8A, 10%; Product Range Bourns Jw Miller - 63K3275 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 82Uh, 2.8A, 10%; Product Range Bourns Jw Miller
63K3275
High Current Choke, 82Uh, 2.8A, 10%; Product Range Bourns Jw Miller 63K3275
HIGH CURRENT CHOKE, 82UH, 2.8A, 10%; Product Range:1110 Series; Inductance:82µH; DC Current Rating:2.8A; DC Resistance Max:0.083ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 82UH, 2.8A, 10%; Product Range:1110 Series; Inductance:82µH; DC Current Rating:2.8A; DC Resistance Max:0.083ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-820K-RC-ND 63K3275
Product Name Fixed Inductors High Current Choke, 82Uh, 2.8A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Fixed Inductors - 0402CS-56NXGLU - 965635-0402CS-56NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details