Bourns, Inc. Fixed Inductors 1110-471K-RC

Description
470µH Unshielded Wirewound Inductor 800mA 636mOhm Max Radial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 800mA 636mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-471K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-471K-RC-ND
Fixed Inductors 1110-471K-RC-ND
470µH Unshielded Wirewound Inductor 800mA 636mOhm Max Radial

470µH Unshielded Wirewound Inductor 800mA 636mOhm Max Radial

Buy Now Datasheet
High Current Choke, 470Uh 800Ma 10%; Product Range Bourns Jw Miller - 63K3268 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 470Uh 800Ma 10%; Product Range Bourns Jw Miller
63K3268
High Current Choke, 470Uh 800Ma 10%; Product Range Bourns Jw Miller 63K3268
HIGH CURRENT CHOKE, 470UH 800MA 10%; Product Range:1110 Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):800mA; Saturation Current (Isat):800mA; DC Resistance Max:0.636ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 470UH 800MA 10%; Product Range:1110 Series; Inductance:470µH; Inductor Construction:Unshielded; RMS Current (Irms):800mA; Saturation Current (Isat):800mA; DC Resistance Max:0.636ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-471K-RC-ND 63K3268
Product Name Fixed Inductors High Current Choke, 470Uh 800Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details