3.9µH Unshielded Wirewound Inductor 9A 6mOhm Max Radial
HIGH CURRENT CHOKE, 3.9UH, 9A, 20%; Product Range:1110 Series; Inductance:3.9µH; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 1110-3R9M-RC-ND | 63K3262 |
| Product Name | Fixed Inductors | High Current Choke, 3.9Uh, 9A, 20%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |