Bourns, Inc. Fixed Inductors 1110-391K-RC

Description
390µH Unshielded Wirewound Inductor 1A 460mOhm Max Radial
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 1A 460mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-391K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-391K-RC-ND
Fixed Inductors 1110-391K-RC-ND
390µH Unshielded Wirewound Inductor 1A 460mOhm Max Radial

390µH Unshielded Wirewound Inductor 1A 460mOhm Max Radial

Buy Now Datasheet
High Current Choke, 390Uh, 1A, 10%; Product Range Bourns Jw Miller - 63K3265 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 390Uh, 1A, 10%; Product Range Bourns Jw Miller
63K3265
High Current Choke, 390Uh, 1A, 10%; Product Range Bourns Jw Miller 63K3265
HIGH CURRENT CHOKE, 390UH, 1A, 10%; Product Range:1110 Series; Inductance:390µH; DC Current Rating:1A; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 390UH, 1A, 10%; Product Range:1110 Series; Inductance:390µH; DC Current Rating:1A; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-391K-RC-ND 63K3265
Product Name Fixed Inductors High Current Choke, 390Uh, 1A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-34N 0302CS-34NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details