Bourns, Inc. Hard To Find - 1.5SMC110A 1.5SMC110A

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1120831-1.5SMC110A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 10A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 1.5SMC Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 94V Voltage - Breakdown (Minimum): 105V Voltage - Clamping (Maximum) at Ipp: 152V
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1120831-1.5SMC110A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 10A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 1.5SMC Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 94V Voltage - Breakdown (Minimum): 105V Voltage - Clamping (Maximum) at Ipp: 152V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1.5SMC110A - 1120831-1.5SMC110A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5SMC110A
1120831-1.5SMC110A
Hard To Find - 1.5SMC110A 1120831-1.5SMC110A
Manufacturer: Bourns Inc. Win Source Part Number: 1120831-1.5SMC110A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 10A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 1.5SMC Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 94V Voltage - Breakdown (Minimum): 105V Voltage - Clamping (Maximum) at Ipp: 152V

Manufacturer: Bourns Inc.
Win Source Part Number: 1120831-1.5SMC110A
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 10A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 94V
Voltage - Breakdown (Minimum): 105V
Voltage - Clamping (Maximum) at Ipp: 152V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120831-1.5SMC110A
Product Name Hard To Find - 1.5SMC110A
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Very low capacitance high voltage bidirectional ESD protection diode - PESD30VV1BSFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
ESD and Surge Protection - ESD241-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details