Manufacturer: Bourns Inc.
Win Source Part Number: 1120829-1.5SMC10A
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 104.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 8.55V
Voltage - Breakdown (Minimum): 9.5V
Voltage - Clamping (Maximum) at Ipp: 14.5V
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 1120829-1.5SMC10A |
| Product Name | Hard To Find - 1.5SMC10A |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD |