Boss Industrial Mouldings, Ltd. DIN Rail Enclosures CMEB/1PG/E/KIT

Description
CAMDENBOSS CMEB/1PG/E/KIT
Request a Quote
Description
CAMDENBOSS CMEB/1PG/E/KIT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 2493121 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
2493121
DIN Rail Enclosures 2493121
CAMDENBOSS CMEB/1PG/E/KIT

CAMDENBOSS CMEB/1PG/E/KIT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2493121
Product Name DIN Rail Enclosures
Length 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBQU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers