Boss Industrial Mouldings, Ltd. Hand Held Enclosures CHH9810BK

Description
98 Series Handheld IoT Case Size 10 Blac
Request a Quote
Description
98 Series Handheld IoT Case Size 10 Blac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 2805426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
2805426
Hand Held Enclosures 2805426
98 Series Handheld IoT Case Size 10 Blac

98 Series Handheld IoT Case Size 10 Blac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2805426
Product Name Hand Held Enclosures
Length 2.76 inch (70 mm)
Depth 0.7874 inch (20 mm)
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details