Bosch Communications Systems Plena All-Call Call Station, 16Khz, 2M; Directivity Bosch Communications PLE-1CS

Description
PLENA ALL-CALL CALL STATION, 16KHZ, 2M; Directivity:Unidirec tional; Output Impedance:200ohm; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Sensitivity:2mV/Pa; Connector Type:Eurostyle; Lead Length:2m; Product Range:
Datasheet
Description
PLENA ALL-CALL CALL STATION, 16KHZ, 2M; Directivity:Unidirec tional; Output Impedance:200ohm; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Sensitivity:2mV/Pa; Connector Type:Eurostyle; Lead Length:2m; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plena All-Call Call Station, 16Khz, 2M; Directivity Bosch Communications - 78T4454 - Newark, An Avnet Company
Chicago, IL, United States
Plena All-Call Call Station, 16Khz, 2M; Directivity Bosch Communications
78T4454
Plena All-Call Call Station, 16Khz, 2M; Directivity Bosch Communications 78T4454
PLENA ALL-CALL CALL STATION, 16KHZ, 2M; Directivity:Unidirec tional; Output Impedance:200ohm; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Sensitivity:2mV/Pa; Connector Type:Eurostyle; Lead Length:2m; Product Range:

PLENA ALL-CALL CALL STATION, 16KHZ, 2M; Directivity:Unidirectional; Output Impedance:200ohm; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Sensitivity:2mV/Pa; Connector Type:Eurostyle; Lead Length:2m; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 78T4454
Product Name Plena All-Call Call Station, 16Khz, 2M; Directivity Bosch Communications
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details