Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
BORG WARNER
12033731 -- FUSE HOLDERS
Borg Warner
Fuse Holders
12033731
Description
Cover, Fuse Holder
Chief Enterprises LLC
Done
Description
Cover, Fuse Holder
Suppliers
Company
Product
Description
Supplier Links
Chief Enterprises LLC
Elmhurst, IL, United States
Fuse Holders
12033731
Fuse Holders
12033731
Cover, Fuse Holder
Cover, Fuse Holder
Supplier's Site
Technical Specifications
Chief Enterprises LLC
Product Category
Fuse Holders
Product Number
12033731
Product Name
Fuse Holders
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
In-Line Fuse Holders - VF-228
View Details
Allen-Bradley / Rockwell Automation
Fuse Holder
1494V-FS60
Specs
Normal Operating Current
60 amps
Rated Operating Voltage
600 volts
View Details
TE Connectivity
Street Lighting Fuse Boxes
CH8865-000
View Details
Keystone Electronics Corp.
Fiberglass Base Holder for 4 3AG Fuses
3543
Specs
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
15 amps
Mounting
Rivet
View Details
2
suppliers