BOPLA Gehäuse Systeme GmbH Boxes 96026324

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 96026324-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 2.362"" (60.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 170 Mm, 271 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla - 17X8549 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 170 Mm, 271 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla
17X8549
Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 170 Mm, 271 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla 17X8549
Enclosure, IP66, IP67, Multipurpose, 60 mm, 170 mm, 271 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, IP67, Multipurpose, 60 mm, 170 mm, 271 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla - 03AH6905 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
03AH6905
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla 03AH6905
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:169.9mm; External Width - Metric:170mm; External Depth - Metric:271mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:169.9mm; External Width - Metric:170mm; External Depth - Metric:271mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 96026324-ND 17X8549 03AH6905
Product Name Boxes Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 170 Mm, 271 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic High Gloss Handheld Enclosures - STYLE-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.84 to 6.54 inch (123 to 166 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 127-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers