BOPLA Gehäuse Systeme GmbH Boxes 96025234

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 9.094"" L x 4.921"" W (231.00mm x 125.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 9.094"" L x 4.921"" W (231.00mm x 125.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 902-1246-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 9.094"" L x 4.921"" W (231.00mm x 125.00mm) X 3.543"" (90.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 9.094"" L x 4.921"" W (231.00mm x 125.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla - 03AH6904 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
03AH6904
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla 03AH6904
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:231mm; IP Rating:IP66, IP68; NEMA Rating:NEMA 4XRoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:231mm; IP Rating:IP66, IP68; NEMA Rating:NEMA 4XRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 902-1246-ND 03AH6904
Product Name Boxes Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 - 70016662 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.81 inch (300 mm)
Width 4.02 inch (102 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers