BOPLA Gehäuse Systeme GmbH Boxes 96025224

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 9.094"" L x 4.921"" W (231.00mm x 125.00mm) X 2.362"" (60.00mm)"
Request a Quote
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 9.094"" L x 4.921"" W (231.00mm x 125.00mm) X 2.362"" (60.00mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is designed for multipurpose applications and offers IP66 and IP67 protection ratings, making it suitable for environments where dust and water ingress are concerns. It is constructed from polycarbonate (PC) material that meets UL 94 V0 flame resistance standards, ensuring durability and safety. The enclosure is available in various sizes, specifically 60 mm, 125 mm, and 231 mm, and comes in a graphite gray color, similar to RAL 7024. Features include a captive lid with a membrane keypad area, which is available in gray or crystal-clear variants. The enclosure utilizes a patented hinged quick-release catch technology that allows for easy opening with a screwdriver and closing by hand. It also provides mounting space for rectangular front panels and grooved PCBs, enhancing its versatility. The design emphasizes recyclability, as it is made from mono-material plastics without metal parts. Additionally, a range of accessories, such as blanking plugs and DIN rails, is available to complement the enclosure's functionality.

Datasheet Summary
Powered by GS/AI

The enclosure is designed for multipurpose applications and offers IP66 and IP67 protection ratings, making it suitable for environments where dust and water ingress are concerns. It is constructed from polycarbonate (PC) material that meets UL 94 V0 flame resistance standards, ensuring durability and safety. The enclosure is available in various sizes, specifically 60 mm, 125 mm, and 231 mm, and comes in a graphite gray color, similar to RAL 7024. Features include a captive lid with a membrane keypad area, which is available in gray or crystal-clear variants. The enclosure utilizes a patented hinged quick-release catch technology that allows for easy opening with a screwdriver and closing by hand. It also provides mounting space for rectangular front panels and grooved PCBs, enhancing its versatility. The design emphasizes recyclability, as it is made from mono-material plastics without metal parts. Additionally, a range of accessories, such as blanking plugs and DIN rails, is available to complement the enclosure's functionality.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 96025224-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 9.094"" L x 4.921"" W (231.00mm x 125.00mm) X 2.362"" (60.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 9.094"" L x 4.921"" W (231.00mm x 125.00mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 125 Mm, 231 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla - 17X8543 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 125 Mm, 231 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla
17X8543
Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 125 Mm, 231 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla 17X8543
Enclosure, IP66, IP67, Multipurpose, 60 mm, 125 mm, 231 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, IP67, Multipurpose, 60 mm, 125 mm, 231 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96025224-ND 17X8543
Product Name Boxes Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 125 Mm, 231 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
4 suppliers