BOPLA Gehäuse Systeme GmbH Boxes 96023225

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 902-1245-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 2.362"" (60.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla - 03AH6903 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
03AH6903
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla 03AH6903
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:151mm; IP Rating:IP66, IP68; NEMA Rating:NEMA 4XRoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:151mm; IP Rating:IP66, IP68; NEMA Rating:NEMA 4XRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 902-1245-ND 03AH6903
Product Name Boxes Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2123 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details