BOPLA Gehäuse Systeme GmbH Boxes 96023224

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 96023224-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 2.362"" (60.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla - 03AH6902 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
03AH6902
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla 03AH6902
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:151mm; IP Rating:IP66, IP68; NEMA Rating:NEMA 4XRoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:151mm; IP Rating:IP66, IP68; NEMA Rating:NEMA 4XRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96023224-ND 03AH6902
Product Name Boxes Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832131 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details