BOPLA Gehäuse Systeme GmbH Boxes 96021114

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 3.504"" L x 3.150"" W (89.00mm x 80.00mm) X 1.850"" (46.99mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 3.504"" L x 3.150"" W (89.00mm x 80.00mm) X 1.850"" (46.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 902-1242-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 3.504"" L x 3.150"" W (89.00mm x 80.00mm) X 1.850"" (46.99mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 3.504"" L x 3.150"" W (89.00mm x 80.00mm) X 1.850"" (46.99mm)"

Buy Now Datasheet
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla - 03AH6898 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
03AH6898
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla 03AH6898
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:89mm; IP Rating:IP66, IP68; NEMA Rating:NEMA 4X RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:89mm; IP Rating:IP66, IP68; NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 902-1242-ND 03AH6898
Product Name Boxes Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
ENCLOSURE, TYPE 80, 6.299 X 3.15 X 2.362 INCHES - 70016697 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details