BOPLA Gehäuse Systeme GmbH Boxes 96016324

Description
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 902-1241-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 2.362"" (60.00mm)"

"Box Plastic, Polycarbonate Gray Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla - 03AH6896 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
03AH6896
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla 03AH6896
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:169.9mm; External Width - Metric:170mm; External Depth - Metric:271mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:169.9mm; External Width - Metric:170mm; External Depth - Metric:271mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 902-1241-ND 03AH6896
Product Name Boxes Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 109-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details