BOPLA Gehäuse Systeme GmbH Boxes 96013235

Description
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 96013235-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 3.543"" (90.00mm)"

"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 4.921"" W (151.00mm x 125.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla - 03AH6895 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
03AH6895
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla 03AH6895
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:151mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:151mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96013235-ND 03AH6895
Product Name Boxes Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 112-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers