BOPLA Gehäuse Systeme GmbH Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla 84686000

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:82mm; External Width - Metric:169mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:82mm; External Width - Metric:169mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla - 03AH6891 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla
03AH6891
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla 03AH6891
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:82mm; External Width - Metric:169mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:82mm; External Width - Metric:169mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6891
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla
Type Electronic and Instrument Enclosures
Length 3.23 inch (82 mm)
Width 6.65 inch (169 mm)
Depth 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
AL Series Enclosures - 150-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
4 suppliers