BOPLA Gehäuse Systeme GmbH Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla 84100000

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:32mm; External Width - Metric:106mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:32mm; External Width - Metric:106mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla - 03AH6879 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla
03AH6879
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla 03AH6879
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:32mm; External Width - Metric:106mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:32mm; External Width - Metric:106mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6879
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla
Type Electronic and Instrument Enclosures
Length 1.26 inch (32 mm)
Width 4.17 inch (106 mm)
Depth 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-012-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
System enclosure - 850-819/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details